M81701FP is a 600-volt, ±2-ampere high voltage integrated circuit designed as a half-bridge driver for MOSFET and IGBT modules. It is packaged in a 16-pin SOP with dimensions of 10.1 mm × 7.8 mm × 5.3 mm. The device operates with a floating supply voltage up to 600 volts and supports logic input levels from 5 to 20 volts. It features under-voltage lockout protection for both high-side and low-side supplies, with a propagation delay of 350 ns and rise/fall times of 60 ns and 30 ns respectively. Maximum junction temperature is 125°C, and operating temperature ranges from -20°C to 75°C.
IC HALF BRIDGE DRIVER 2A 16SOP Product overview: M81701FP from Powerex, Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-M81701FP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-M81701FP |
| Product Name | 2A Power Management IC |
| Package Type | Other; Bulk |