M81700FP is a high voltage integrated circuit designed as a half-bridge driver for MOSFET and IGBT modules, providing ±2 A output current at up to 600 V floating supply voltage. It is housed in a 16-pin SOP package measuring 10.1 mm by 7.8 mm. The device operates with a high side floating supply voltage range of 10 to 20 V and a low side supply voltage of 10 to 20 V, with logic input compatibility from 5 to 20 V. It features under-voltage lockout protection for both high and low side supplies, propagation delays under 350 ns, and rise and fall times of 60 ns and 30 ns respectively. The junction temperature range is -20 to 125°C, with an operating temperature range of -20 to 75°C and a maximum power dissipation of 0.88 W at 25°C.
IC HALF BRIDGE DRIVER 2A 16SOP Product overview: M81700FP from Powerex, Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-M81700FP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-M81700FP |
| Product Name | 2A Power Management IC |
| Package Type | Other; Bulk |