Powerex, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - M81700FP M81700FP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1211183-M81700FP Packaging: Bulk Mounting Style: SMD Applications: AC Loads, Bulbs, General Purpose Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2A Output Configuration: Half Bridge (2) Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.5A Categories: Integrated Circuits Supplier Device Package: 16-SOP Temperature Range - Operating: -20°C ~ 125°C Manufacturer Homepage: www.mitsubishichips. com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 20V Load Voltage (V): 500V (Maximum) Rds On: 2.5Ohm LS, 10Ohm HS
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1211183-M81700FP Packaging: Bulk Mounting Style: SMD Applications: AC Loads, Bulbs, General Purpose Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2A Output Configuration: Half Bridge (2) Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.5A Categories: Integrated Circuits Supplier Device Package: 16-SOP Temperature Range - Operating: -20°C ~ 125°C Manufacturer Homepage: www.mitsubishichips. com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 20V Load Voltage (V): 500V (Maximum) Rds On: 2.5Ohm LS, 10Ohm HS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - M81700FP - 1211183-M81700FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - M81700FP
1211183-M81700FP
PMIC - PMIC - Full, Half - Bridge Drivers - M81700FP 1211183-M81700FP
Manufacturer: Powerex Inc. Win Source Part Number: 1211183-M81700FP Packaging: Bulk Mounting Style: SMD Applications: AC Loads, Bulbs, General Purpose Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2A Output Configuration: Half Bridge (2) Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.5A Categories: Integrated Circuits Supplier Device Package: 16-SOP Temperature Range - Operating: -20°C ~ 125°C Manufacturer Homepage: www.mitsubishichips. com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 20V Load Voltage (V): 500V (Maximum) Rds On: 2.5Ohm LS, 10Ohm HS

Manufacturer: Powerex Inc.
Win Source Part Number: 1211183-M81700FP
Packaging: Bulk
Mounting Style: SMD
Applications: AC Loads, Bulbs, General Purpose
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 2A
Output Configuration: Half Bridge (2)
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 2.5A
Categories: Integrated Circuits
Supplier Device Package: 16-SOP
Temperature Range - Operating: -20°C ~ 125°C
Manufacturer Homepage: www.mitsubishichips.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 20V
Load Voltage (V): 500V (Maximum)
Rds On: 2.5Ohm LS, 10Ohm HS

Buy Now
Full, Half-Bridge (H Bridge) Drivers - M81700FP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
M81700FP-ND
Full, Half-Bridge (H Bridge) Drivers M81700FP-ND
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet
Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex - 40K7878 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex
40K7878
Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex 40K7878
DRIVER, IGBT MOSFET, HALF BRIDGE, SOIC-16; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes

DRIVER, IGBT MOSFET, HALF BRIDGE, SOIC-16; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - M81700FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
M81700FP
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers M81700FP
IC HALF BRIDGE DRIVER 2A 16SOP

IC HALF BRIDGE DRIVER 2A 16SOP

Supplier's Site
Full Half-Bridge Drivers - M81700FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
M81700FP
Full Half-Bridge Drivers M81700FP
Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1211183-M81700FP M81700FP-ND 40K7878 M81700FP M81700FP
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - M81700FP Full, Half-Bridge (H Bridge) Drivers Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5 to 20 volts 5 to 20 volts 20 to 5 volts 5 to 20 volts
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOIC SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Packing Method Bulk; Bulk; Other Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53321-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6821SLW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver IC - 906-1EDI60N12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers