Manufacturer: Powerex Inc.
Win Source Part Number: 207165-M63993FP
Packaging: Bulk
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink): 300mA, 300mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 36-SSOP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 130ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 36SSOP Product overview: M63993FP from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-M63993FP can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 36-SSOP
IC GATE DRVR HALF-BRIDGE 36SSOP
DRIVER, IGBT MOSFET, HALF BRIDGE, SOIC-16; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 207165-M63993FP | 730-M63993FP | M63993FP | M63993FP | 31C0365 |
| Product Name | PMIC - PMIC - Gate Drivers - M63993FP | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Igbt Mosfet, Half Bridge, Soic-16; No. Of Channels Powerex |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Rise Time | 130 ns | 130 ns | 130 ns |