Powerex, Inc. Full, Half-Bridge (H Bridge) Drivers M63992FP

Description
Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - M63992FP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
M63992FP-ND
Full, Half-Bridge (H Bridge) Drivers M63992FP-ND
Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP

Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - M63992FP - 880736-M63992FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - M63992FP
880736-M63992FP
PMIC - PMIC - Full, Half - Bridge Drivers - M63992FP 880736-M63992FP
Manufacturer: Powerex Inc. Win Source Part Number: 880736-M63992FP Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 16-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Powerex Inc.
Win Source Part Number: 880736-M63992FP
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Full Half-Bridge Drivers - M63992FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
M63992FP
Full Half-Bridge Drivers M63992FP
Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP

Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - M63992FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
M63992FP
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers M63992FP
IC HALF BRIDGE DRIVER 2A 16SOP

IC HALF BRIDGE DRIVER 2A 16SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number M63992FP-ND 880736-M63992FP M63992FP M63992FP
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - M63992FP Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SOIC; 16-SOP SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2525M - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74AHC2G126DC/S911,H - Rochester Electronics
Specs
Package Type SOP; SSOP; VSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330F-B00215-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details