Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP
Half Bridge (2) Driver AC Motors Power MOSFET 16-SOP
IC HALF BRIDGE DRIVER 16SOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | M63991FP-ND | M63991FP | M63991FP |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) |
| Package Type | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC |
| Packing Method | Bulk | Bulk; Bulk; Other | Bulk; Bulk; Other |