Powerex, Inc. Gate Driver IC M57962L-71R-02

Description
IC GATE DRVR PWR MGMT MOSFET Product overview: M57962L-71R-02 from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-M57962L-71R-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR PWR MGMT MOSFET Product overview: M57962L-71R-02 from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-M57962L-71R-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-M57962L-71R-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-M57962L-71R-02
Gate Driver IC 730-M57962L-71R-02
IC GATE DRVR PWR MGMT MOSFET Product overview: M57962L-71R-02 from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-M57962L-71R-02 can be used for catalog matching and distributor lookup.

IC GATE DRVR PWR MGMT MOSFET Product overview: M57962L-71R-02 from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-M57962L-71R-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - M57962L-71R-02-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
M57962L-71R-02-ND
Gate Drivers M57962L-71R-02-ND
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1189874-M57962L-71R-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1189874-M57962L-71R-02
Integrated Circuits (ICs) - PMIC - Gate Drivers 1189874-M57962L-71R-02
Win Source Part Number: 1189874-M57962L-71R- 02 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Bulk Standard Package: 1 Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 600ns, 400ns Voltage - Supply: 14V ~ 15V Mounting Type: Through Hole Package / Case: 14-SIP Module, 12 Leads Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): M57962L71R02; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc. Base Product Number: M57962

Win Source Part Number: 1189874-M57962L-71R-02
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Bulk
Standard Package: 1
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 600ns, 400ns
Voltage - Supply: 14V ~ 15V
Mounting Type: Through Hole
Package / Case: 14-SIP Module, 12 Leads
Supplier Device Package: Module
Temperature Range - Operating: -20°C ~ 60°C
Alternative Parts (Cross-Reference): M57962L71R02;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Powerex Inc.
Base Product Number: M57962

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - M57962L-71R-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
M57962L-71R-02
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers M57962L-71R-02
IC GATE DRVR PWR MGMT MOSFET

IC GATE DRVR PWR MGMT MOSFET

Supplier's Site
Gate Drivers - M57962L-71R-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
M57962L-71R-02
Gate Drivers M57962L-71R-02
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-M57962L-71R-02 M57962L-71R-02-ND 1189874-M57962L-71R-02 M57962L-71R-02 M57962L-71R-02
Product Name Gate Driver IC Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps 5 amps 5 amps
Rise Time 600 ns 600 ns 600 ns 600 ns
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KEBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Drivers - 448-2ED2738S01GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Package Type 10-VFDFN Exposed Pad
Packing Method Tape Reel
View Details
2 suppliers
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8230BB-IS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details