Powerex, Inc. Gate Drivers M57962CL-01

Description
Low-Side Gate Driver IC Non-Inverting Module
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - M57962CL-01-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
M57962CL-01-ND
Gate Drivers M57962CL-01-ND
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - M57962CL-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
M57962CL-01
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers M57962CL-01
IC GATE DRVR LOW-SIDE MODULE

IC GATE DRVR LOW-SIDE MODULE

Supplier's Site
Gate Drivers - M57962CL-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
M57962CL-01
Gate Drivers M57962CL-01
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet
Hybrid Igbt Driver, 5A, 14 Sip (12 Leads); No. Of Channels Powerex - 16C1469 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Igbt Driver, 5A, 14 Sip (12 Leads); No. Of Channels Powerex
16C1469
Hybrid Igbt Driver, 5A, 14 Sip (12 Leads); No. Of Channels Powerex 16C1469
HYBRID IGBT DRIVER, 5A, 14 SIP (12 LEADS); No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes

HYBRID IGBT DRIVER, 5A, 14 SIP (12 LEADS); No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number M57962CL-01-ND M57962CL-01 M57962CL-01 16C1469
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Hybrid Igbt Driver, 5A, 14 Sip (12 Leads); No. Of Channels Powerex
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps
Supply Voltage 14 to 15 volts 15 to 14 volts 14 to 15 volts
Rise Time 600 ns 600 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD12803-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A2557ELBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Specialty Logic - 74AUP1Z125GF,132-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details