Powerex, Inc. Igbt Gate Driver, 2A, Sip-14; No. Of Channels Powerex M57959L-71R

Description
IGBT GATE DRIVER, 2A, SIP-14; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; MSL:- RoHS Compliant: Yes
Datasheet
Description
IGBT GATE DRIVER, 2A, SIP-14; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Gate Driver, 2A, Sip-14; No. Of Channels Powerex - 73K1973 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Gate Driver, 2A, Sip-14; No. Of Channels Powerex
73K1973
Igbt Gate Driver, 2A, Sip-14; No. Of Channels Powerex 73K1973
IGBT GATE DRIVER, 2A, SIP-14; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; MSL:- RoHS Compliant: Yes

IGBT GATE DRIVER, 2A, SIP-14; No. of Channels:-; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 73K1973
Product Name Igbt Gate Driver, 2A, Sip-14; No. Of Channels Powerex
Supply Voltage 14 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8507ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0800 amps
View Details
Gate Drivers - 1EDN8511BXTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 8 amps
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD12819-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details