Powerex, Inc. Gate Drivers M57161L-01

Description
Low-Side Gate Driver IC Non-Inverting Module
Datasheet
Description
Low-Side Gate Driver IC Non-Inverting Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - M57161L-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
M57161L-01
Gate Drivers M57161L-01
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet
Hybrid Igbt Driver, 7A, 28-Sip (15 Leads); No. Of Channels Powerex - 85C1379 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Igbt Driver, 7A, 28-Sip (15 Leads); No. Of Channels Powerex
85C1379
Hybrid Igbt Driver, 7A, 28-Sip (15 Leads); No. Of Channels Powerex 85C1379
HYBRID IGBT DRIVER, 7A, 28-SIP (15 LEADS); No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:15Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:7A; Sink Current:7A RoHS Compliant: No

HYBRID IGBT DRIVER, 7A, 28-SIP (15 LEADS); No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:15Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:7A; Sink Current:7A RoHS Compliant: No

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
M57161L-01
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers M57161L-01
IC GATE DRVR LOW-SIDE MODULE

IC GATE DRVR LOW-SIDE MODULE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number M57161L-01 85C1379 M57161L-01
Product Name Gate Drivers Hybrid Igbt Driver, 7A, 28-Sip (15 Leads); No. Of Channels Powerex Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side
Output Configuration Inverting; Noninverting
Output Current 7 amps
Supply Voltage 14.3 to 15.7 volts 15.7 to 14.3 volts
Rise Time 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
Clock Buffers, Drivers - CDC339DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74AUP1G126GX/S500H - Rochester Electronics
Specs
Package Type SOT1226
Packing Method Tape Reel; Tape & Reel; Other
View Details