Low-Side Gate Driver IC Non-Inverting Module
IGBT Driver IC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:12Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting Module
IC GATE DRVR LOW-SIDE MODULE
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | M57160AL-01-ND | 73K1972 | M57160AL-01 | M57160AL-01 |
| Product Name | Gate Drivers | Igbt Driver Ic; No. Of Channels Powerex | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 5 amps | 5 amps | ||
| Supply Voltage | 14 to 15 volts | 14 to 15 volts | 15 to 14 volts | |
| Rise Time | 500 ns | 500 ns |