Powerex, Inc. Thyristor, Scr, 500A, 1.5Kv, Module; Scr Module Type Powerex LD471650

Description
THYRISTOR, SCR, 500A, 1.5KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.5kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:785A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, SCR, 500A, 1.5KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.5kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:785A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 500A, 1.5Kv, Module; Scr Module Type Powerex - 31M8477 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 500A, 1.5Kv, Module; Scr Module Type Powerex
31M8477
Thyristor, Scr, 500A, 1.5Kv, Module; Scr Module Type Powerex 31M8477
THYRISTOR, SCR, 500A, 1.5KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.5kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:785A; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 500A, 1.5KV, MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.5kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:785A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31M8477
Product Name Thyristor, Scr, 500A, 1.5Kv, Module; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B512-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details