Powerex, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules LD431843

Description
SCR MOD ISO DUAL 1800V 430A
Description
SCR MOD ISO DUAL 1800V 430A

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - LD431843 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
LD431843
Discrete Semiconductor Products - Thyristors - SCRs - Modules LD431843
SCR MOD ISO DUAL 1800V 430A

SCR MOD ISO DUAL 1800V 430A

Supplier's Site
Thyristor Diode Module 430A, 1.8Kv; Scr Module Type Powerex - 31C0293 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 430A, 1.8Kv; Scr Module Type Powerex
31C0293
Thyristor Diode Module 430A, 1.8Kv; Scr Module Type Powerex 31C0293
THYRISTOR DIODE MODULE 430A, 1.8KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:800A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 430A, 1.8KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:800A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number LD431843 31C0293
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Diode Module 430A, 1.8Kv; Scr Module Type Powerex
Thyristor Type SCR SCR
Package Type POW-R-BLOKTM Module
VDRM 1800 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010023FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Soft Starter Modules - STT1400N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details