Powerex, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules LD421650

Description
SCR MOD ISO DUAL 1600V 500A
Description
SCR MOD ISO DUAL 1600V 500A

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - LD421650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
LD421650
Discrete Semiconductor Products - Thyristors - SCRs - Modules LD421650
SCR MOD ISO DUAL 1600V 500A

SCR MOD ISO DUAL 1600V 500A

Supplier's Site
Thyristor Diode Module 500A, 1.6Kv; Scr Module Type Powerex - 09B3376 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 500A, 1.6Kv; Scr Module Type Powerex
09B3376
Thyristor Diode Module 500A, 1.6Kv; Scr Module Type Powerex 09B3376
THYRISTOR DIODE MODULE 500A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:785A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 500A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:785A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number LD421650 09B3376
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Diode Module 500A, 1.6Kv; Scr Module Type Powerex
Thyristor Type SCR SCR
Package Type POW-R-BLOKTM Module
VDRM 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B621FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N14TOF VT - T2180N14TOF VT - Infineon Technologies AG
Specs
Package Type BG-T11035-1
Standards and Certifications RoHS
VDRM 1400 volts
View Details
2 suppliers