Manufacturer: Powerex Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186303-FM600TU-07A
Drain to Source Voltage (Vdss): 75 V
Input Capacitance: 110 nF
Number of Pins: 14
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): FM600TU07A;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Chassis Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Power Dissipation: 960 W
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 300 A
Rds On Max: 730 µΩ
Nominal Vgs: 6 V
Threshold Voltage: 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186303-FM600TU-07A |
| Product Name | Custom Parts - Custom Parts (E - I) - FM600TU-07A |