Powerex, Inc. Mosfet, High Power Module, 6 N Channel, 100V, 200A; Channel Type Powerex FM400TU-2A

Description
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 200A; Channel Type:Six N Channel; Continuous Drain Current Id:200Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes
Description
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 200A; Channel Type:Six N Channel; Continuous Drain Current Id:200Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, High Power Module, 6 N Channel, 100V, 200A; Channel Type Powerex - 40K6692 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, High Power Module, 6 N Channel, 100V, 200A; Channel Type Powerex
40K6692
Mosfet, High Power Module, 6 N Channel, 100V, 200A; Channel Type Powerex 40K6692
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 200A; Channel Type:Six N Channel; Continuous Drain Current Id:200Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 200A; Channel Type:Six N Channel; Continuous Drain Current Id:200Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 40K6692
Product Name Mosfet, High Power Module, 6 N Channel, 100V, 200A; Channel Type Powerex
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers