Powerex, Inc. Mosfet, High Power Module, 6 N Channel, 75V, 200A; Channel Type Powerex FM400TU-07A

Description
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 75V, 200A; Channel Type:Six N Channel; Continuous Drain Current Id:200Arms; Drain Source Voltage Vds:75V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Power Dissipation:880W RoHS Compliant: Yes
Description
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 75V, 200A; Channel Type:Six N Channel; Continuous Drain Current Id:200Arms; Drain Source Voltage Vds:75V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Power Dissipation:880W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, High Power Module, 6 N Channel, 75V, 200A; Channel Type Powerex - 40K6691 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, High Power Module, 6 N Channel, 75V, 200A; Channel Type Powerex
40K6691
Mosfet, High Power Module, 6 N Channel, 75V, 200A; Channel Type Powerex 40K6691
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 75V, 200A; Channel Type:Six N Channel; Continuous Drain Current Id:200Arms; Drain Source Voltage Vds:75V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Power Dissipation:880W RoHS Compliant: Yes

MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 75V, 200A; Channel Type:Six N Channel; Continuous Drain Current Id:200Arms; Drain Source Voltage Vds:75V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Power Dissipation:880W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 40K6691
Product Name Mosfet, High Power Module, 6 N Channel, 75V, 200A; Channel Type Powerex
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - AUIRF7665S2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
MOSFETs - 2060157P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details