Powerex, Inc. Mosfet, High Power Module, 6 N Channel, 150V, 100A; Channel Type Powerex FM200TU-3A

Description
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 150V, 100A; Channel Type:Six N Channel; Continuous Drain Current Id:100Arms; Drain Source Voltage Vds:150V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes
Description
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 150V, 100A; Channel Type:Six N Channel; Continuous Drain Current Id:100Arms; Drain Source Voltage Vds:150V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, High Power Module, 6 N Channel, 150V, 100A; Channel Type Powerex - 40K6690 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, High Power Module, 6 N Channel, 150V, 100A; Channel Type Powerex
40K6690
Mosfet, High Power Module, 6 N Channel, 150V, 100A; Channel Type Powerex 40K6690
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 150V, 100A; Channel Type:Six N Channel; Continuous Drain Current Id:100Arms; Drain Source Voltage Vds:150V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 150V, 100A; Channel Type:Six N Channel; Continuous Drain Current Id:100Arms; Drain Source Voltage Vds:150V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 40K6690
Product Name Mosfet, High Power Module, 6 N Channel, 150V, 100A; Channel Type Powerex
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5111-2MY/NOPB - 1054839-LM5111-2MY/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-MSOP-PowerPad
View Details
MOSFETs - 154964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details