Powerex, Inc. Mosfet, High Power Module, 6 N Channel, 100V, 100A; Channel Type Powerex FM200TU-2A

Description
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 100A; Channel Type:Six N Channel; Continuous Drain Current Id:100Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes
Description
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 100A; Channel Type:Six N Channel; Continuous Drain Current Id:100Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, High Power Module, 6 N Channel, 100V, 100A; Channel Type Powerex - 40K6689 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, High Power Module, 6 N Channel, 100V, 100A; Channel Type Powerex
40K6689
Mosfet, High Power Module, 6 N Channel, 100V, 100A; Channel Type Powerex 40K6689
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 100A; Channel Type:Six N Channel; Continuous Drain Current Id:100Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 100A; Channel Type:Six N Channel; Continuous Drain Current Id:100Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 40K6689
Product Name Mosfet, High Power Module, 6 N Channel, 100V, 100A; Channel Type Powerex
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
Dual N-channel 60 V, 30 mOhm standard level MOSFET - BUK7K35-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1205
View Details
5 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2805STRL - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 55 volts
IDSS 135000 milliamps
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers