Powerex, Inc. Single Diodes CS241250

Description
Diode Standard 1200V 50A (DC) Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet
Description
Diode Standard 1200V 50A (DC) Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 835-1102-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
835-1102-ND
Single Diodes 835-1102-ND
Diode Standard 1200V 50A (DC) Chassis Mount POW-R-BLOK™ Module

Diode Standard 1200V 50A (DC) Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Diode Module, 1.2Kv, 50A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex - 06F3331 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.2Kv, 50A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex
06F3331
Diode Module, 1.2Kv, 50A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex 06F3331
DIODE MODULE, 1.2KV, 50A POW-R-BLOK; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: No

DIODE MODULE, 1.2KV, 50A POW-R-BLOK; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - CS241250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CS241250
Discrete Semiconductor Products - Diodes - Rectifiers CS241250
DIODE GP 1.2KV 50A POW-R-BLOK

DIODE GP 1.2KV 50A POW-R-BLOK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 835-1102-ND 06F3331 CS241250
Product Name Single Diodes Diode Module, 1.2Kv, 50A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 45 volts
View Details
Low-leakage switching diode - BAS416Z - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diode and Rectifier - 284-BA892-02V H6127 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details