Powerex, Inc. Single Diodes CS241210

Description
Diode Standard 1200V 100A (DC) Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet
Description
Diode Standard 1200V 100A (DC) Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 835-1101-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
835-1101-ND
Single Diodes 835-1101-ND
Diode Standard 1200V 100A (DC) Chassis Mount POW-R-BLOK™ Module

Diode Standard 1200V 100A (DC) Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Diode Module, 1.2Kv, 100A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex - 06F3330 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.2Kv, 100A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex
06F3330
Diode Module, 1.2Kv, 100A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex 06F3330
DIODE MODULE, 1.2KV, 100A, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:PanelRoHS Compliant: No

DIODE MODULE, 1.2KV, 100A, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:PanelRoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - CS241210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CS241210
Discrete Semiconductor Products - Diodes - Rectifiers CS241210
DIODE GP 1.2KV 100A POW-R-BLOK

DIODE GP 1.2KV 100A POW-R-BLOK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 835-1101-ND 06F3330 CS241210
Product Name Single Diodes Diode Module, 1.2Kv, 100A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Diodes, Rectifiers - Arrays - 20CTQ150STRRPBF - 1122919-20CTQ150STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details