Powerex, Inc. Single Diodes CS240650

Description
Diode Standard 600V 50A (DC) Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet
Description
Diode Standard 600V 50A (DC) Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 835-1100-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
835-1100-ND
Single Diodes 835-1100-ND
Diode Standard 600V 50A (DC) Chassis Mount POW-R-BLOK™ Module

Diode Standard 600V 50A (DC) Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CS240650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CS240650
Discrete Semiconductor Products - Diodes - Rectifiers CS240650
DIODE GP 600V 50A POW-R-BLOK

DIODE GP 600V 50A POW-R-BLOK

Supplier's Site
Diode Module, 600V, 50A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex - 06F3329 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 600V, 50A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex
06F3329
Diode Module, 600V, 50A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex 06F3329
DIODE MODULE, 600V, 50A, POW-R-BLOK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:50A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: No

DIODE MODULE, 600V, 50A, POW-R-BLOK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:50A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 835-1100-ND CS240650 06F3329
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 600V, 50A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details
 - 1PS66SB82,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
4 suppliers
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details