Powerex, Inc. Single Diodes CS240610

Description
Diode Standard 600V 100A (DC) Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet
Description
Diode Standard 600V 100A (DC) Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 835-1099-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
835-1099-ND
Single Diodes 835-1099-ND
Diode Standard 600V 100A (DC) Chassis Mount POW-R-BLOK™ Module

Diode Standard 600V 100A (DC) Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Diode Module, 600V, 100A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex - 06F3328 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 600V, 100A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex
06F3328
Diode Module, 600V, 100A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex 06F3328
DIODE MODULE, 600V, 100A POW-R-BLOK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: No

DIODE MODULE, 600V, 100A POW-R-BLOK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - CS240610 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CS240610
Discrete Semiconductor Products - Diodes - Rectifiers CS240610
DIODE GP 600V 100A POW-R-BLOK

DIODE GP 600V 100A POW-R-BLOK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 835-1099-ND 06F3328 CS240610
Product Name Single Diodes Diode Module, 600V, 100A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 20 amps
VRRM 40 volts
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details