Powerex, Inc. PRX Phase Control C451PN

Description
SCR,TO-200AD,1800V,1 500A
Description
SCR,TO-200AD,1800V,1 500A

Suppliers

Company
Product
Description
Supplier Links
PRX Phase Control - C451PN - Galco Industrial Electronics
Madison Heights, MI, United States
PRX Phase Control
C451PN
PRX Phase Control C451PN
SCR,TO-200AD,1800V,1 500A

SCR,TO-200AD,1800V,1500A

Supplier's Site
Thyristor, 2.59 Ka, 1.8Kv, Disc; Scr Module Type Powerex - 97C5361 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 2.59 Ka, 1.8Kv, Disc; Scr Module Type Powerex
97C5361
Thyristor, 2.59 Ka, 1.8Kv, Disc; Scr Module Type Powerex 97C5361
THYRISTOR, 2.59 kA, 1.8kV, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average Forward Current:1.5kA; On State RMS Current:2.59kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

THYRISTOR, 2.59 kA, 1.8kV, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average Forward Current:1.5kA; On State RMS Current:2.59kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number C451PN 97C5361
Product Name PRX Phase Control Thyristor, 2.59 Ka, 1.8Kv, Disc; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B544-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T600N95TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 9500 volts
View Details
Triacs - MAC8SMG - 880936-MAC8SMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details