THYRISTOR, SCR, 1.5KA, 1.2KV, TO-200AD; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:1.5kA; On State RMS Current:2.35kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thyristors |
| Product Number | 32H5579 |
| Product Name | Thyristor, Scr, 1.5Ka, 1.2Kv, To-200Ad; Scr Module Type Powerex |
| Thyristor Type | SCR |