Powerex, Inc. Thyristor; Scr Module Type Powerex C450D1

Description
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average Forward Current:1.64kA; On State RMS Current:2.575kA; Gate Trigger Voltage Max:5V; Operating Temperature Max:125°CRoHS Compliant: Yes
Datasheet
Description
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average Forward Current:1.64kA; On State RMS Current:2.575kA; Gate Trigger Voltage Max:5V; Operating Temperature Max:125°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor; Scr Module Type Powerex - 32H5570 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Scr Module Type Powerex
32H5570
Thyristor; Scr Module Type Powerex 32H5570
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average Forward Current:1.64kA; On State RMS Current:2.575kA; Gate Trigger Voltage Max:5V; Operating Temperature Max:125°CRoHS Compliant: Yes

THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average Forward Current:1.64kA; On State RMS Current:2.575kA; Gate Trigger Voltage Max:5V; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 32H5570
Product Name Thyristor; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Optoisolators - Triac, SCR Output - MOC3020TVM - 885517-MOC3020TVM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EUPC Standard Hybrid SCR-Diode - TD104N12KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details