Powerex, Inc. Thyristor; Scr Module Type Powerex C430B

Description
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.07kA; Gate Trigger Voltage Max:5V; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.07kA; Gate Trigger Voltage Max:5V; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor; Scr Module Type Powerex - 32H5537 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Scr Module Type Powerex
32H5537
Thyristor; Scr Module Type Powerex 32H5537
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.07kA; Gate Trigger Voltage Max:5V; Operating Temperature Max:125°C RoHS Compliant: Yes

THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.07kA; Gate Trigger Voltage Max:5V; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 32H5537
Product Name Thyristor; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B613-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT180N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details