Powerex, Inc. Thyristor, 770A, 1.8Kv, To-200Ac; Scr Module Type Powerex C391PN

Description
THYRISTOR, 770A, 1.8kV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:490A; On State RMS Current:770A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes
Description
THYRISTOR, 770A, 1.8kV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:490A; On State RMS Current:770A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 770A, 1.8Kv, To-200Ac; Scr Module Type Powerex - 09B2378 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 770A, 1.8Kv, To-200Ac; Scr Module Type Powerex
09B2378
Thyristor, 770A, 1.8Kv, To-200Ac; Scr Module Type Powerex 09B2378
THYRISTOR, 770A, 1.8kV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:490A; On State RMS Current:770A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

THYRISTOR, 770A, 1.8kV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:490A; On State RMS Current:770A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 09B2378
Product Name Thyristor, 770A, 1.8Kv, To-200Ac; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B524FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 185531818 - Radwell International
Specs
Thyristor Type SCR
View Details