Powerex, Inc. Thyristor, 400A, 600V, To-200Ab; Scr Module Type Powerex C380M

Description
THYRISTOR, 400A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:400A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR, 400A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:400A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 400A, 600V, To-200Ab; Scr Module Type Powerex - 95C1482 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400A, 600V, To-200Ab; Scr Module Type Powerex
95C1482
Thyristor, 400A, 600V, To-200Ab; Scr Module Type Powerex 95C1482
THYRISTOR, 400A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:400A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, 400A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:250A; On State RMS Current:400A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 95C1482
Product Name Thyristor, 400A, 600V, To-200Ab; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B631-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristor Soft Starter Modules - STT1400N16P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details