Powerex, Inc. SCRs - Single - C180M C180M

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1021875-C180M Packaging: Bulk Mounting: Chassis, Stud Mount Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 2.85V Current - On State (It (AV)) (Max): 150A Current - On State (It (RMS)) (Max): 235A Current - Off State (Max): 20mA Current - Non Rep. Surge 50, 60Hz (Itsm): 3200A, 3500A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1021875-C180M Packaging: Bulk Mounting: Chassis, Stud Mount Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 2.85V Current - On State (It (AV)) (Max): 150A Current - On State (It (RMS)) (Max): 235A Current - Off State (Max): 20mA Current - Non Rep. Surge 50, 60Hz (Itsm): 3200A, 3500A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - C180M - 1021875-C180M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - C180M
1021875-C180M
SCRs - Single - C180M 1021875-C180M
Manufacturer: Powerex Inc. Win Source Part Number: 1021875-C180M Packaging: Bulk Mounting: Chassis, Stud Mount Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 2.85V Current - On State (It (AV)) (Max): 150A Current - On State (It (RMS)) (Max): 235A Current - Off State (Max): 20mA Current - Non Rep. Surge 50, 60Hz (Itsm): 3200A, 3500A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Powerex Inc.
Win Source Part Number: 1021875-C180M
Packaging: Bulk
Mounting: Chassis, Stud Mount
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 150mA
Voltage - On State (Vtm) (Max): 2.85V
Current - On State (It (AV)) (Max): 150A
Current - On State (It (RMS)) (Max): 235A
Current - Off State (Max): 20mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 3200A, 3500A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristor, 235A, 600V, To-209Ab; Scr Module Type Powerex - 93B9312 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 235A, 600V, To-209Ab; Scr Module Type Powerex
93B9312
Thyristor, 235A, 600V, To-209Ab; Scr Module Type Powerex 93B9312
THYRISTOR, 235A, 600V, TO-209AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Gate Trigger Voltage Max:3V RoHS Compliant: No

THYRISTOR, 235A, 600V, TO-209AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 1021875-C180M 93B9312
Product Name SCRs - Single - C180M Thyristor, 235A, 600V, To-209Ab; Scr Module Type Powerex
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B512-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1900N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details
2 suppliers
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details