TRIAC; Peak Repetitive Off State Voltage:400V; On State RMS Current:3A; Triac Case Style:TO-202; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:30A; Holding Current Max:-; No. of Pins:3Pins; Product Range:-; MSL:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 06F1520 |
| Product Name | Triac; Peak Repetitive Off State Voltage Powerex |
| Package Type | TO-202; TO-202 |