Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
POWEREX, INC.
A190B -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Powerex, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
A190B
Description
DIODE GEN PURP 300V 250A DO205AA
Description
DIODE GEN PURP 300V 250A DO205AA
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
A190B
Discrete Semiconductor Products - Diodes - Rectifiers
A190B
DIODE GEN PURP 300V 250A DO205AA
DIODE GEN PURP 300V 250A DO205AA
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
A190B
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Single Diodes
BAT165E6874HTMA1
Specs
T
j
150 C (302 F)
View Details
2
suppliers
Nexperia B.V.
High-speed diodes
1N4531,133
Specs
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
V
F
1000 to 1 volts
View Details
5
suppliers
RS Components, Ltd.
Schottky Diodes & Rectifiers
1220012
Specs
Package
Do-214ac (sma)
RoHS Compliant
RoHS
t
rr
3000 ns
View Details
Micross Components, Inc.
Rectifier Diodes
2PFT15
Specs
I
FSM
50 amps
I
F
2600 mA
t
rr
25 ns
View Details