Powerex, Inc. Thyristor, Scr, 70A, 200V, To-209Ac; Scr Module Type Powerex 2N4362

Description
THYRISTOR, SCR, 70A, 200V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:250mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No
Description
THYRISTOR, SCR, 70A, 200V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:250mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 70A, 200V, To-209Ac; Scr Module Type Powerex - 32H6945 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 70A, 200V, To-209Ac; Scr Module Type Powerex
32H6945
Thyristor, Scr, 70A, 200V, To-209Ac; Scr Module Type Powerex 32H6945
THYRISTOR, SCR, 70A, 200V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:250mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

THYRISTOR, SCR, 70A, 200V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:250mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 32H6945
Product Name Thyristor, Scr, 70A, 200V, To-209Ac; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B571-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details