Powerex, Inc. Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex 1N4588

Description
DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No
Description
DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex - 32H6865 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex
32H6865
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex 32H6865
DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6865
Product Name Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex
IF 150000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 100V 140mA SOT-23 Diode and Rectifier - 280-BAR16-1 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details