Powerex, Inc. Single Diodes 1N4054

Description
Diode Standard 800V 275A Chassis, Stud Mount DO-205AB, DO-9
Request a Quote Datasheet
Description
Diode Standard 800V 275A Chassis, Stud Mount DO-205AB, DO-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4054PX-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4054PX-ND
Single Diodes 1N4054PX-ND
Diode Standard 800V 275A Chassis, Stud Mount DO-205AB, DO-9

Diode Standard 800V 275A Chassis, Stud Mount DO-205AB, DO-9

Buy Now Datasheet
Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Powerex - 32H6858 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Powerex
32H6858
Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Powerex 32H6858
STANDARD DIODE, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: No

STANDARD DIODE, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 1N4054PX-ND 32H6858
Product Name Single Diodes Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Powerex
Tj -65 to 190 C (-85 to 374 F) ? to 190 C (? to 374 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4473US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
Silicon Beamless Schottky Diodes—Pairs and Quads - DME3943-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
5 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details