Powerex, Inc. Standard Diode, 250A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex 1N3738

Description
STANDARD DIODE, 250A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No
Description
STANDARD DIODE, 250A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 250A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex - 09F3457 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 250A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex
09F3457
Standard Diode, 250A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex 09F3457
STANDARD DIODE, 250A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

STANDARD DIODE, 250A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09F3457
Product Name Standard Diode, 250A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details