Powerex, Inc. Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex 1N3737

Description
STANDARD DIODE, 250A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No
Description
STANDARD DIODE, 250A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex - 32H6829 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex
32H6829
Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex 32H6829
STANDARD DIODE, 250A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

STANDARD DIODE, 250A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6829
Product Name Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2500 mA
View Details
PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details