Powerex, Inc. Standard Diode, 100A, 1Kv, Do-8; Repetitive Peak Reverse Voltage Powerex 1N3295A

Description
STANDARD DIODE, 100A, 1KV, DO-8; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No
Description
STANDARD DIODE, 100A, 1KV, DO-8; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 100A, 1Kv, Do-8; Repetitive Peak Reverse Voltage Powerex - 23H0078 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 100A, 1Kv, Do-8; Repetitive Peak Reverse Voltage Powerex
23H0078
Standard Diode, 100A, 1Kv, Do-8; Repetitive Peak Reverse Voltage Powerex 23H0078
STANDARD DIODE, 100A, 1KV, DO-8; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

STANDARD DIODE, 100A, 1KV, DO-8; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23H0078
Product Name Standard Diode, 100A, 1Kv, Do-8; Repetitive Peak Reverse Voltage Powerex
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Rectifier Diode - 1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details