Powerex, Inc. Standard Recovery, 100A, 600V, Do-8; Repetitive Peak Reverse Voltage Powerex 1N3293A

Description
STANDARD RECOVERY, 100A, 600V, DO-8; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: No
Description
STANDARD RECOVERY, 100A, 600V, DO-8; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery, 100A, 600V, Do-8; Repetitive Peak Reverse Voltage Powerex - 24R4239 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 100A, 600V, Do-8; Repetitive Peak Reverse Voltage Powerex
24R4239
Standard Recovery, 100A, 600V, Do-8; Repetitive Peak Reverse Voltage Powerex 24R4239
STANDARD RECOVERY, 100A, 600V, DO-8; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: No

STANDARD RECOVERY, 100A, 600V, DO-8; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24R4239
Product Name Standard Recovery, 100A, 600V, Do-8; Repetitive Peak Reverse Voltage Powerex
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6519 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Thermistor/Current Limiter - 200475123 - Radwell International
Specs
Diode Type Current Limiting Diodes
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details