Powerex, Inc. Standard Diode, 100A, 400V, Do-8; Repetitive Peak Reverse Voltage Powerex 1N3291AR

Description
STANDARD DIODE, 100A, 400V, DO-8; Repetitive Peak Reverse Voltage:400V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No
Description
STANDARD DIODE, 100A, 400V, DO-8; Repetitive Peak Reverse Voltage:400V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 100A, 400V, Do-8; Repetitive Peak Reverse Voltage Powerex - 32H6816 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 100A, 400V, Do-8; Repetitive Peak Reverse Voltage Powerex
32H6816
Standard Diode, 100A, 400V, Do-8; Repetitive Peak Reverse Voltage Powerex 32H6816
STANDARD DIODE, 100A, 400V, DO-8; Repetitive Peak Reverse Voltage:400V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

STANDARD DIODE, 100A, 400V, DO-8; Repetitive Peak Reverse Voltage:400V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6816
Product Name Standard Diode, 100A, 400V, Do-8; Repetitive Peak Reverse Voltage Powerex
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
RF Diodes - 863-1673-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Switching Diodes - 1220852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5550US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details