Power Train Savers 8 Inch Industrial Flange Unit SP1810-11

Description
Flange units easily installed into any flanged connection system
Description
Flange units easily installed into any flanged connection system

Suppliers

Company
Product
Description
Supplier Links
Vauxhall, Alberta, Canada
8 Inch Industrial Flange Unit
SP1810-11
8 Inch Industrial Flange Unit SP1810-11
Flange units easily installed into any flanged connection system

Flange units easily installed into any flanged connection system

Technical Specifications

  Power Train Savers
Product Category Torque Limiters and Slip Clutches
Product Number SP1810-11
Product Name 8 Inch Industrial Flange Unit
Device Shear Torque Limiter
Torque 5500.0 to 25500.0 Ft-lbs (7458 to 34578 N-m)
Shaft In-line
Mounting Shaft; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
0.3125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.50 inch (38.1 mm)
Length 1.59 inch (40.39 mm)
View Details
Torque Limiter - RTL65-1 RTL65-2/RTL89-1 RTL89-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details