Power Train Savers 8 Inch Industrial Flange Unit DIN285-11

Description
Flange units easily installed into any flanged connection system
Description
Flange units easily installed into any flanged connection system

Suppliers

Company
Product
Description
Supplier Links
Vauxhall, Alberta, Canada
8 Inch Industrial Flange Unit
DIN285-11
8 Inch Industrial Flange Unit DIN285-11
Flange units easily installed into any flanged connection system

Flange units easily installed into any flanged connection system

Technical Specifications

  Power Train Savers
Product Category Flexible Couplings
Product Number DIN285-11
Product Name 8 Inch Industrial Flange Unit
Coupling Type Shear
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Coupling Flectors - 8087345 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 1681 In-lbs (1939 kg-cm)
Units Metric Design
View Details
1.375
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details