Power Train Savers Driveline Series 1550 35095B

Description
Weld-in units for automotive and industrial applications
Description
Weld-in units for automotive and industrial applications

Suppliers

Company
Product
Description
Supplier Links
Vauxhall, Alberta, Canada
Driveline Series 1550
35095B
Driveline Series 1550 35095B
Weld-in units for automotive and industrial applications

Weld-in units for automotive and industrial applications

Technical Specifications

  Power Train Savers
Product Category Flexible Couplings
Product Number 35095B
Product Name Driveline Series 1550
Coupling Type Shear
Unlock Full Specs
to access all available technical data

Similar Products

Any A 5D28-25 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-2508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.3 In-lbs (15.34 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 18.9 to 31.5 inch (480 to 800 mm)
View Details