Power-Sonic Corporation PS and PSG Series General Purpose Batteries PSG-680

Description
PS and PSG Series General Purpose Batteries
Description
PS and PSG Series General Purpose Batteries

Suppliers

Company
Product
Description
Supplier Links
PS and PSG Series General Purpose Batteries - PSG-680 - Power-Sonic Corporation
Reno, Nevada, United States
PS and PSG Series General Purpose Batteries
PSG-680
PS and PSG Series General Purpose Batteries PSG-680
PS and PSG Series General Purpose Batteries

PS and PSG Series General Purpose Batteries

Supplier's Site
Battery; 6 VDC; Lead Acid; 8; Rechargeable; 6 VDC; 3.7 lbs.; -40 degC; 60 degC - 70115713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 6 VDC; Lead Acid; 8; Rechargeable; 6 VDC; 3.7 lbs.; -40 degC; 60 degC
70115713
Battery; 6 VDC; Lead Acid; 8; Rechargeable; 6 VDC; 3.7 lbs.; -40 degC; 60 degC 70115713
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Flexibility Long shelf life High discharge rate Sealed⁄maintenance free The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell.

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Flexibility
  • Long shelf life
  • High discharge rate
  • Sealed⁄maintenance free
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell.
Supplier's Site

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number PSG-680 70115713
Product Name PS and PSG Series General Purpose Batteries Battery; 6 VDC; Lead Acid; 8; Rechargeable; 6 VDC; 3.7 lbs.; -40 degC; 60 degC
Application General Purpose
Voltage 6 volts 6 volts
Width / Diameter 1.94 inch (49.28 mm)
Depth 5.28 inch (134 mm)
Height 1.94 inch (49.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details