Power-Sonic Corporation Lead Acid Battery, 6V; Battery Voltage Powersonic PS610

Description
LEAD ACID BATTERY, 6V; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:1Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.8mm; External Width:43.18mm; Pack Quantity:1RoHS Compliant: NA
Description
LEAD ACID BATTERY, 6V; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:1Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.8mm; External Width:43.18mm; Pack Quantity:1RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 6V; Battery Voltage Powersonic - 91B8927 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V; Battery Voltage Powersonic
91B8927
Lead Acid Battery, 6V; Battery Voltage Powersonic 91B8927
LEAD ACID BATTERY, 6V; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:1Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.8mm; External Width:43.18mm; Pack Quantity:1RoHS Compliant: NA

LEAD ACID BATTERY, 6V; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:1Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:50.8mm; External Width:43.18mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 91B8927
Product Name Lead Acid Battery, 6V; Battery Voltage Powersonic
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details