Power-Sonic Corporation Lead Acid Battery, 12V, 5Ah; Battery Voltage Powersonic PS1250F1

Description
LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Depth:3.98" RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Depth:3.98" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 5Ah; Battery Voltage Powersonic - 73C8390 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 5Ah; Battery Voltage Powersonic
73C8390
Lead Acid Battery, 12V, 5Ah; Battery Voltage Powersonic 73C8390
LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Depth:3.98" RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:107mm; External Width:70mm; Depth:3.98" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 73C8390
Product Name Lead Acid Battery, 12V, 5Ah; Battery Voltage Powersonic
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details