Power-Sonic Corporation Battery; 1.35 In. (Max.) H x 0.57 In. Dia (Max.); Rechargeable; 1.2 V; 110 mA PS-PCBM-2.4

Description
-20 to +60 °C, 100 mAh Capacity, Nickel-Cadmium Memory Save Batteries PC Pin terminals Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.
Description
-20 to +60 °C, 100 mAh Capacity, Nickel-Cadmium Memory Save Batteries PC Pin terminals Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Battery; 1.35 In. (Max.) H x 0.57 In. Dia (Max.); Rechargeable; 1.2 V; 110 mA
70115676
Battery; 1.35 In. (Max.) H x 0.57 In. Dia (Max.); Rechargeable; 1.2 V; 110 mA 70115676
-20 to +60 °C, 100 mAh Capacity, Nickel-Cadmium Memory Save Batteries PC Pin terminals Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.

-20 to +60 °C, 100 mAh Capacity, Nickel-Cadmium Memory Save Batteries

  • PC Pin terminals
    Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70115676
Product Name Battery; 1.35 In. (Max.) H x 0.57 In. Dia (Max.); Rechargeable; 1.2 V; 110 mA
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details