High Capacity Rapid Charge Cells
| Power-Sonic Corporation | |
|---|---|
| Product Category | Batteries |
| Product Number | PS-DF |
| Product Name | High Capacity Rapid Charge Cells |
| Standard Cylindrical Battery Sizes | D |
| Specialty Cells | Nonstandard Cylindrical Batteries |
| Voltage | 1.2 volts |
| Capacity | 4.5 ampere-hr |