Power-Sonic Corporation PS and PSG Series General Purpose Batteries PS-832

Description
PS and PSG Series General Purpose Batteries
Description
PS and PSG Series General Purpose Batteries

Suppliers

Company
Product
Description
Supplier Links
PS and PSG Series General Purpose Batteries - PS-832 - Power-Sonic Corporation
Reno, Nevada, United States
PS and PSG Series General Purpose Batteries
PS-832
PS and PSG Series General Purpose Batteries PS-832
PS and PSG Series General Purpose Batteries

PS and PSG Series General Purpose Batteries

Supplier's Site
Battery; 8 VDC; Lead Acid; 3.2; Rechargeable; 8 VDC; 1.9 lbs.; -40 degC; 60 de - 70115656 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 8 VDC; Lead Acid; 3.2; Rechargeable; 8 VDC; 1.9 lbs.; -40 degC; 60 de
70115656
Battery; 8 VDC; Lead Acid; 3.2; Rechargeable; 8 VDC; 1.9 lbs.; -40 degC; 60 de 70115656
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Compact
  • High discharge rate
  • Long shelf life
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Supplier's Site
Lead Acid Battery, 8V 3.2 Amp Hour Rohs Compliant Powersonic - 73C1040 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 8V 3.2 Amp Hour Rohs Compliant Powersonic
73C1040
Lead Acid Battery, 8V 3.2 Amp Hour Rohs Compliant Powersonic 73C1040
LEAD ACID BATTERY, 8V 3.2 AMP HOUR ROHS COMPLIANT: NA

LEAD ACID BATTERY, 8V 3.2 AMP HOUR ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number PS-832 70115656 73C1040
Product Name PS and PSG Series General Purpose Batteries Battery; 8 VDC; Lead Acid; 3.2; Rechargeable; 8 VDC; 1.9 lbs.; -40 degC; 60 de Lead Acid Battery, 8V 3.2 Amp Hour Rohs Compliant Powersonic
Application General Purpose
Voltage 8 volts 8 volts
Width / Diameter 1.42 inch (36.07 mm)
Depth 5.29 inch (134 mm)
Height 1.42 inch (36.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Swappable Battery Platform -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 12.8 volts
Capacity 22.8 ampere-hr
Operating Temperature 50 to 104 F (10 to 40 C)
View Details
EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details