Power-Sonic Corporation PS and PSG Series General Purpose Batteries PS-630

Description
PS and PSG Series General Purpose Batteries
Description
PS and PSG Series General Purpose Batteries

Suppliers

Company
Product
Description
Supplier Links
PS and PSG Series General Purpose Batteries - PS-630 - Power-Sonic Corporation
Reno, Nevada, United States
PS and PSG Series General Purpose Batteries
PS-630
PS and PSG Series General Purpose Batteries PS-630
PS and PSG Series General Purpose Batteries

PS and PSG Series General Purpose Batteries

Supplier's Site
Battery; 6 VDC; Lead Acid; 3.5; Rechargeable; 6 VDC; 1.37 lbs.; -40 degC; 60 d - 70115624 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 6 VDC; Lead Acid; 3.5; Rechargeable; 6 VDC; 1.37 lbs.; -40 degC; 60 d
70115624
Battery; 6 VDC; Lead Acid; 3.5; Rechargeable; 6 VDC; 1.37 lbs.; -40 degC; 60 d 70115624
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Compact High discharge rate Long shelf life The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Compact
  • High discharge rate
  • Long shelf life
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios.
Supplier's Site

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number PS-630 70115624
Product Name PS and PSG Series General Purpose Batteries Battery; 6 VDC; Lead Acid; 3.5; Rechargeable; 6 VDC; 1.37 lbs.; -40 degC; 60 d
Application General Purpose
Voltage 6 volts 6 volts
Width / Diameter 1.34 inch (34.04 mm)
Depth 5.28 inch (134 mm)
Height 1.34 inch (34.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00362 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details